Search
Filters

LTC3870EUFD#PBF

Part No : LTC3870EUFD#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 28QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,782 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 60 V
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Phase Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-QFN (4x5)
Win Source Part Number 1063175-LTC3870EUFD#PBF
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The LTC3870EUFD#PBF is a Step-Down(Buck) controller, manufactured by Linear Technology, contained in 28-QFN (4x5) Tube/Rail packing. The switching frequency can be set for a 500kHz. It accepts input voltages from 4.5 V to 60 V, operating from -40°C to 125°C (TJ).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 60 V
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Phase Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-QFN (4x5)
Win Source Part Number 1063175-LTC3870EUFD#PBF
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3870EUFD#PBF
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
LTC3870EUFD#PBF Price

LTC3870EUFD#PBF Datasheet
LTC3870EUFD#PBF Application

LTC3870EUFD#PBF Replacement
LTC3870EUFD#PBF Pdf

LTC3870EUFD#PBF Pinout
LTC3870EUFD#PBF Image

LTC3870EUFD#PBF Picture
LTC3870EUFD#PBF In Stock

LTC3870EUFD#PBF Distributor
LTC3870EUFD#PBF PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
INSULATED GATE BIPOLAR TRANSISTOR(Vces=500V, @Vge=15V, Ic=33A)
897
IC TXRX SOFTWARE-SELECTBL 44SSOP
IC REG LDO 1.5V 1.5A TO252-3
250
SLIC PROTECT 58V 150A DO-214AA
300
SIGMAFORM TUBING
9
4-BIT SINGLE CHIP MICROCONTROLLER FOR REMOTE CONTROL TRANSMISSION
7

Top Sellers