Search
Filters

LTC4121EUD#TRPBF

Part No : LTC4121EUD#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Battery Chargers
Description : IC BATT CHARGER 40V 400MA 16QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,358 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 53 pct.
Popularity Medium
Win Source Part Number 1063349-LTC4121EUD#TRPBF
Case / Package 16-QFN (3x3)
Temperature Range - Operating -40°C to 125°C (TJ)
Maximum Supply Voltage 40V
Battery Pack Voltage 18V (Max)
Charge Current - Max 400mA
Current - Charging Constant - Programmable
Battery Chemistry Multi-Chemistry
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
The LTC4121 provides programmable charge current from 50mA to 400mA and low voltage battery pre-verification. If the battery voltage drops below 2.2% of the set charge voltage, the recharge function initiates a new charge cycle.The LTC4121 uses a flat (0.75mm) 16-pin 3mm x 3mm QFN package with exposed pad for superior thermal performance. The device's E-class and I-class versions are guaranteed to operate over the -40 ° C to 125 ° C temperature range. E-class version of the thousand-piece purchase price of 2.60 US dollars per piece. For more information, visit www.linear.com/product/LTC4121.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 53 pct.
Popularity Medium
Win Source Part Number 1063349-LTC4121EUD#TRPBF
Case / Package 16-QFN (3x3)
Temperature Range - Operating -40°C to 125°C (TJ)
Maximum Supply Voltage 40V
Battery Pack Voltage 18V (Max)
Charge Current - Max 400mA
Current - Charging Constant - Programmable
Battery Chemistry Multi-Chemistry
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC4121EUD#TRPBF
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
LTC4121EUD#TRPBF Price

LTC4121EUD#TRPBF Datasheet
LTC4121EUD#TRPBF Application

LTC4121EUD#TRPBF Replacement
LTC4121EUD#TRPBF Pdf

LTC4121EUD#TRPBF Pinout
LTC4121EUD#TRPBF Image

LTC4121EUD#TRPBF Picture
LTC4121EUD#TRPBF In Stock

LTC4121EUD#TRPBF Distributor
LTC4121EUD#TRPBF PMIC - Battery Chargers

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT ADJ TSOT23-5
76
HIGH VOLTAGE FAST RECOVERY RECTIFIER (VOLTAGE RANGE 2500 to 5000 Volts CURRENT 0.2 Ampere)
7000
CAP ALUM 330UF 20% 35V RADIAL
15
IC CTRLR POE POWERED IEEE 8TSSOP
104
IC PCMCIA/CARDBUS DUAL 28-SSOP
53
IC CHRGR LI-ION DUAL 12-DFN
1216
FIXED IND 2.2UH 1.3A 90 MOHM SMD
900
32K x 8 LOW VOLTAGE STATIC RAM | IC SRAM 256K PARALLEL 28SOP
83

Top Sellers