Search
Filters

LTC6078AHMS8#TRPBF

Part No : LTC6078AHMS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 750KHZ RRO 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,540 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 45 pct.
Popularity Medium
Case / Package 8-MSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 2.7 V to 5.5 V
Channel Output Current 25mA
Operating Supply Current 55μA
Voltage - Input Offset 10μV
Current - Input Bias 0.2pA
Gain Bandwidth Product (GBP) 750kHz
Output Type Rail-to-Rail
Number of Circuits 2
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
Slew Rate 0.05 V/μs
Win Source Part Number 1063788-LTC6078AHMS8#TRPBF
The LTC6078AHMS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The LTC6078AHMS8#TRPBF provides the temperature range of -40°C to 125°C , 0.2pA input bias current,0.05 V/μs slew rate, 10μV input offset voltage and 55μA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 45 pct.
Popularity Medium
Case / Package 8-MSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 2.7 V to 5.5 V
Channel Output Current 25mA
Operating Supply Current 55μA
Voltage - Input Offset 10μV
Current - Input Bias 0.2pA
Gain Bandwidth Product (GBP) 750kHz
Output Type Rail-to-Rail
Number of Circuits 2
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
Slew Rate 0.05 V/μs
Win Source Part Number 1063788-LTC6078AHMS8#TRPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC6078AHMS8#TRPBF
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
LTC6078AHMS8#TRPBF Price

LTC6078AHMS8#TRPBF Datasheet
LTC6078AHMS8#TRPBF Application

LTC6078AHMS8#TRPBF Replacement
LTC6078AHMS8#TRPBF Pdf

LTC6078AHMS8#TRPBF Pinout
LTC6078AHMS8#TRPBF Image

LTC6078AHMS8#TRPBF Picture
LTC6078AHMS8#TRPBF In Stock

LTC6078AHMS8#TRPBF Distributor
LTC6078AHMS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Bi-directional Low Capacitance TVS Diode
81000
High Speed Digital Isolators | DGTL ISO 2.5KV 4CH GEN PURP 16SO
485
VCSO BASED GBE CLOCK GENERATOR
42
GaAAs Ired + Photo IC
25
NPN Silicon RF Transistor(For low noise, low distortion broadband amplifiers in antenna and telecommunications)
507
IC MCU 32BIT 256KB FLASH 100LQFP
10
IC SYNCHRONIZER T1/E1 48SSOP
30

Top Sellers