Search
Filters

LTC6078HMS8#TRPBF

Part No : LTC6078HMS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 750KHZ RRO 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,540 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.05 V/μs
Gain Bandwidth Product (GBP) 750kHz
Current - Input Bias 0.2pA
Voltage - Input Offset 10μV
Operating Supply Current 55μA
Channel Output Current 25mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1063795-LTC6078HMS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The LTC6078HMS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The LTC6078HMS8#TRPBF provides the temperature range of -40°C to 125°C , 0.2pA input bias current,0.05 V/μs slew rate, 10μV input offset voltage and 55μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.05 V/μs
Gain Bandwidth Product (GBP) 750kHz
Current - Input Bias 0.2pA
Voltage - Input Offset 10μV
Operating Supply Current 55μA
Channel Output Current 25mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1063795-LTC6078HMS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC6078HMS8#TRPBF
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
LTC6078HMS8#TRPBF Price

LTC6078HMS8#TRPBF Datasheet
LTC6078HMS8#TRPBF Application

LTC6078HMS8#TRPBF Replacement
LTC6078HMS8#TRPBF Pdf

LTC6078HMS8#TRPBF Pinout
LTC6078HMS8#TRPBF Image

LTC6078HMS8#TRPBF Picture
LTC6078HMS8#TRPBF In Stock

LTC6078HMS8#TRPBF Distributor
LTC6078HMS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1 CIRCUIT SOT23-5 / Unlimited Capacitive Load Operational Amplifier
93
CAP TANT 150UF 10V 20% 2917
1474
3.3V Octal buffer/line driver 3-State
5
Low Capacitance TVS Diode Array
629
DIODE ZENER 12V 225MW SOT23-3
2805
Advanced LinCMOS PRECISION CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS
30
32Kx8 Nonvolatile SRAM
5
IC OPAMP GP 5.6MHZ RRO SOT23-5
44

Top Sellers