Search
Filters

LTC6240HS5#TRMPBF

Part No : LTC6240HS5#TRMPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 18MHZ RRO TSOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,476 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 46 pct.
Popularity Medium
Win Source Part Number 1063888-LTC6240HS5#TRMPBF
Case / Package TSOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 2.8 V to 6 V
Channel Output Current 30mA
Operating Supply Current 2mA
Voltage - Input Offset 50μV
Current - Input Bias 0.2pA
Gain Bandwidth Product (GBP) 18MHz
Slew Rate 10 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
The LTC6240HS5#TRMPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.8 V and up to 6 V. It is available in a TSOT-23-5 package, mounted by SMD (SMT). The LTC6240HS5#TRMPBF provides the temperature range of -40°C to 125°C , 0.2pA input bias current,10 V/μs slew rate, 50μV input offset voltage and 2mA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 46 pct.
Popularity Medium
Win Source Part Number 1063888-LTC6240HS5#TRMPBF
Case / Package TSOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 2.8 V to 6 V
Channel Output Current 30mA
Operating Supply Current 2mA
Voltage - Input Offset 50μV
Current - Input Bias 0.2pA
Gain Bandwidth Product (GBP) 18MHz
Slew Rate 10 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC6240HS5#TRMPBF
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
LTC6240HS5#TRMPBF Price

LTC6240HS5#TRMPBF Datasheet
LTC6240HS5#TRMPBF Application

LTC6240HS5#TRMPBF Replacement
LTC6240HS5#TRMPBF Pdf

LTC6240HS5#TRMPBF Pinout
LTC6240HS5#TRMPBF Image

LTC6240HS5#TRMPBF Picture
LTC6240HS5#TRMPBF In Stock

LTC6240HS5#TRMPBF Distributor
LTC6240HS5#TRMPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC FLASH 4G PARALLEL 48TSOP I
51
Silicon PNP epitaxial planer transistor
790
IC ICELYNX-MICRO 176-LQFP
608
OPTOISO 3.75KV TRANSISTOR 4SMD
1312
5V/3.3V 64Kx6 CMOS SRAM
100
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
2000
IC GATE NAND 4CH 2-INP 14-SO
500

Top Sellers