Search
Filters

LTC6652BHMS8-4.096#TRPBF

Part No : LTC6652BHMS8-4.096#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 4.096V 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.3ppmp-p
Voltage - Input 4.396 V to 13.2 V
Operating Supply Current 560μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1064026-LTC6652BHMS8-4.096#TRPBF
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
The Linear Technology LTC6652BHMS8-4.096#TRPBF Series voltage reference is available in the 8-MSOP SMD (SMT) package.It is designed to achieve a precision voltage reference of 4.096V, with a ±0.1%. Excellent performance is maintained at 5mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 10ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.3ppmp-p
Voltage - Input 4.396 V to 13.2 V
Operating Supply Current 560μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1064026-LTC6652BHMS8-4.096#TRPBF
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC6652BHMS8-4.096#TRPBF
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
LTC6652BHMS8-4.096#TRPBF Price

LTC6652BHMS8-4.096#TRPBF Datasheet
LTC6652BHMS8-4.096#TRPBF Application

LTC6652BHMS8-4.096#TRPBF Replacement
LTC6652BHMS8-4.096#TRPBF Pdf

LTC6652BHMS8-4.096#TRPBF Pinout
LTC6652BHMS8-4.096#TRPBF Image

LTC6652BHMS8-4.096#TRPBF Picture
LTC6652BHMS8-4.096#TRPBF In Stock

LTC6652BHMS8-4.096#TRPBF Distributor
LTC6652BHMS8-4.096#TRPBF PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
FIXED IND 1.2NH 400MA 60 MOHM
23950
IC OPAMP GP 400KHZ RRO 8MSOP
327
IC REG BCK ADJ 0.3A DL SYNC 8DFN
98
IC SWITCH OCTAL SPDT 42TQFN
22
Chip Inductor (Chip Coil) for General Use Wire Wound Type LQH31M Series | FIXED IND 8.2UH 105MA 2.2 OHM
200

Top Sellers