Search
Filters

LTC8043FS8#TRPBF

Part No : LTC8043FS8#TRPBF
Manufacturer : Linear Technology
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC D/A CONV 12BIT SERIAL 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,209 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 1μs
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1064257-LTC8043FS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The Linear Technology LTC8043FS8#TRPBF is 12 bits SPI digital-to-analog converters (DACs) that operate from a 5V supply. It comes in 8-SOIC Reel - TR package as External reference. The total unadjusted error is typically ±1 (Max), ±1 (Max) FSR and the settling time is 1μs. The LTC8043FS8#TRPBF is characterized for operation from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 1μs
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1064257-LTC8043FS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC8043FS8#TRPBF
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
LTC8043FS8#TRPBF Price

LTC8043FS8#TRPBF Datasheet
LTC8043FS8#TRPBF Application

LTC8043FS8#TRPBF Replacement
LTC8043FS8#TRPBF Pdf

LTC8043FS8#TRPBF Pinout
LTC8043FS8#TRPBF Image

LTC8043FS8#TRPBF Picture
LTC8043FS8#TRPBF In Stock

LTC8043FS8#TRPBF Distributor
LTC8043FS8#TRPBF Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO PWR 1W MONO 10MSOP
198
ADC0808/ADC0809 8-Bit μP Compatible A/D Converters with 8-Channel Multiplexer
330
IC DAC 16BIT V-OUT SOT23-8 / Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
277
SURFACE MOUNT SILICON ZENER DIODE(VOLTAGE - 11 TO 200 Volts Power - 2.0 Watts)
1500
IC TXRX RS232/423 OCTAL 28PLCC
95
IC REG QD BCK/LINEAR 48-LQFP
90

Top Sellers