Search
Filters

LTM4622IY#PBF

DC DC CONVERTER 0.6-5.5V 2.5A
Manufacturer: Linear Technology
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
3+
€17.463
€52.388
7+
€13.098
€91.684
25+
€11.788
€294.705
Availability: 1 In Stock
This product has a minimum quantity of 3
Linear Technology LTM4622IY#PBF is available at WIN SOURCE. Please review product page below for detailed information, including LTM4622IY#PBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LTM4622IY#PBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 20V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Maximum) 2.5A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 25-PowerBBGA Module
Size 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Manufacturer Package 25-BGA (6.25x6.25)
Manufacturer Homepage www.linear.com
Win Source Part Number 719202-LTM4622IY#PBF
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
Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 20V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Maximum) 2.5A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 25-PowerBBGA Module
Size 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Manufacturer Package 25-BGA (6.25x6.25)
Manufacturer Homepage www.linear.com
Win Source Part Number 719202-LTM4622IY#PBF
Storage Condition Dry storage cabinet & Humidity protection package
LTM4622IY#PBF Price

LTM4622IY#PBF Datasheet
LTM4622IY#PBF Application

LTM4622IY#PBF Replacement
LTM4622IY#PBF Pdf

LTM4622IY#PBF Pinout
LTM4622IY#PBF Image

LTM4622IY#PBF Picture
LTM4622IY#PBF In Stock

LTM4622IY#PBF Distributor
LTM4622IY#PBF Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
HEXFET Power MOSFET
1578
3V AM/FM 1 CHIP TUNER IC
750
PNP medium power transistors
61000
IC VREF SHUNT 1.225V SOT23
19328
DIODE GEN PURP 400V 1A DO220AA
27000
Octal bus switch
600
60 V, 300 mA dual N-channel Trench MOSFET
256933