Search
Filters

LTM8047MPY#PBF

IC DC/DC UMODULE LDO BGA
Manufacturer: Linear Technology
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
2+
€32.239
€64.478
4+
€24.179
€96.718
15+
€21.762
€326.430
Availability: 75 In Stock
This product has a minimum quantity of 2
Linear Technology LTM8047MPY#PBF is available at WIN SOURCE. Please review product page below for detailed information, including LTM8047MPY#PBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LTM8047MPY#PBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 3.1V
Voltage Input MAX 32V
Voltage - Output 1 2.5 ~ 12 V
Current - Output (Maximum) 440mA
Voltage - Isolation 725V
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 45-BBGA Module
Size 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Manufacturer Package 45-BGA (11.25x9)
Manufacturer Homepage www.linear.com
Win Source Part Number 732226-LTM8047MPY#PBF
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
Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 3.1V
Voltage Input MAX 32V
Voltage - Output 1 2.5 ~ 12 V
Current - Output (Maximum) 440mA
Voltage - Isolation 725V
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 45-BBGA Module
Size 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Manufacturer Package 45-BGA (11.25x9)
Manufacturer Homepage www.linear.com
Win Source Part Number 732226-LTM8047MPY#PBF
Storage Condition Dry storage cabinet & Humidity protection package
LTM8047MPY#PBF Price

LTM8047MPY#PBF Datasheet
LTM8047MPY#PBF Application

LTM8047MPY#PBF Replacement
LTM8047MPY#PBF Pdf

LTM8047MPY#PBF Pinout
LTM8047MPY#PBF Image

LTM8047MPY#PBF Picture
LTM8047MPY#PBF In Stock

LTM8047MPY#PBF Distributor
LTM8047MPY#PBF Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
Low-Power, Rail-to-Rail In/Out, 1-MHz Operational Amplifier for Cost-Sensitive Systems
40000
Dual P-Channel 12-V (D-S) MOSFET
142000