Search
Filters

LTM8048EY#PBF

DC/DC CNVRTR 2.5-13V 1.2-12V BGA
Manufacturer: Linear Technology
rohs
Quantity
Price
Ext. Price
3+
$20.896
$62.688
7+
$15.672
$109.704
25+
$14.105
$352.625
Availability: 218 In Stock
This product has a minimum quantity of 3
Linear Technology LTM8048EY#PBF is available at WIN SOURCE. Please review product page below for detailed information, including LTM8048EY#PBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LTM8048EY#PBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 3.1V
Voltage Input MAX 32V
Voltage - Output 1 2.5 ~ 13 V
Voltage - Output 2 1.2 ~ 12 V
Current - Output (Maximum) 440mA, 300mA
Voltage - Isolation 725V
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 45-BBGA Module
Size 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Manufacturer Package 45-BGA (11.25x9)
Manufacturer Homepage www.linear.com
Win Source Part Number 754479-LTM8048EY#PBF
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
Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 3.1V
Voltage Input MAX 32V
Voltage - Output 1 2.5 ~ 13 V
Voltage - Output 2 1.2 ~ 12 V
Current - Output (Maximum) 440mA, 300mA
Voltage - Isolation 725V
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 45-BBGA Module
Size 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Manufacturer Package 45-BGA (11.25x9)
Manufacturer Homepage www.linear.com
Win Source Part Number 754479-LTM8048EY#PBF
Storage Condition Dry storage cabinet & Humidity protection package
LTM8048EY#PBF Price

LTM8048EY#PBF Datasheet
LTM8048EY#PBF Application

LTM8048EY#PBF Replacement
LTM8048EY#PBF Pdf

LTM8048EY#PBF Pinout
LTM8048EY#PBF Image

LTM8048EY#PBF Picture
LTM8048EY#PBF In Stock

LTM8048EY#PBF Distributor
LTM8048EY#PBF Power Supplies Board Mount DCDC Converters

Image
Mfr.Part No
Description
Stock
TVS DIODE 7VWM 13VC DFN
4850
IC FPGA 531 I/O 780FBGA
4
IC 3DRV/5RCV RS232 5V 24-DIP
1
High-Fanout RS-485 Transceiver
100
IC DVR/RCVR SINGLE SUPP 24-SOIC
22164
IC MCU 16BIT 256KB FLASH 100QFP
10
IC MCU 32BIT 1MB FLASH 144LQFP
3000
Low voltage 16-Bit constant current LED sink driver
187