Search
Filters

EL1509CSZ-T7

Part No :
EL1509CSZ-T7
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC LINE DRIVER CPE ADSL 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 080930-EL1509CSZ-T7
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
The Intersil EL1509CSZ-T7 is 5 V to 12 V powered for communication protocol. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 5 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 080930-EL1509CSZ-T7
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EL1509CSZ-T7
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
EL1509CSZ-T7 Price

EL1509CSZ-T7 Datasheet
EL1509CSZ-T7 Application

EL1509CSZ-T7 Replacement
EL1509CSZ-T7 Pdf

EL1509CSZ-T7 Pinout
EL1509CSZ-T7 Image

EL1509CSZ-T7 Picture
EL1509CSZ-T7 In Stock

EL1509CSZ-T7 Distributor
EL1509CSZ-T7 Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG BOOST ADJ 1.5A 20TSSOP
6
SIDACTOR BI 40V 150A QFN SMD
170
1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
400
70-V Fault-Protected RS-485 Transceivers with 3.3-V to 5-V Operation
7
IC LEVEL TRANSLATOR 16-SSOP
284
RES ARRAY 5 RES 10K OHM 6SIP
90
Single-chip 8-bit microcontroller

Top Sellers