The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ANT-403-SP

Part No ANT-403-SP
Manufacturer Linx Technologies Inc.
Catalog RF Antennas
Description RF ANT 403MHZ CHIP SOLDER SMD
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
Pricing & Ordering $6.036 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$9.5710
$57.426
13+
$7.8530
$102.089
20+
$7.6080
$152.160
28+
$7.3620
$206.136
36+
$7.1170
$256.212
48+
$6.3810
$306.288
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,900 pieces
MOQ: 6 pcs
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
Manufacturer Linx Technologies Inc.
Packaging Bulk
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 403MHz
Frequency Range 400MHz ~ 405MHz
Antenna Type Chip
Number of Bands 1
VSWR 1.9
Termination Solder
Mounting Style SMD
Height (Maximum) 0.059" (1.50mm)
Applications MICS
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Win Source Part Number 812411-ANT-403-SP

Description

The Linx Technologies Inc. 812411-ANT-403-SP is a chip antenna type designed for use in MICS applications. It has a frequency range of 400MHz ~ 405MHz and a frequency group of UHF (300MHz ~ 1GHz). The module has a VSWR of 1.9 and a height of 0.059" (1.50mm). It comes in a bulk packaging and has a mounting style of SMD with a termination of solder. The popularity of this product is low, and the fake threat in the open market is 71 pct. Supply and demand status is limited.