The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LTST-S271KRKT

Part No LTST-S271KRKT
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description ROHS, Side Looking Chip LED, Ultra Bright A1InGaP Chip LED
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
Pricing & Ordering $0.026 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1,565+
$0.0320
$50.080
3,705+
$0.0270
$100.035
5,770+
$0.0260
$150.020
8,000+
$0.0250
$200.000
10,420+
$0.0240
$250.080
13,640+
$0.0220
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,050 pieces
MOQ: 1565 pcs
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
Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel - TR
Color Red
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 54mcd
Lens Style/Size Rectangle with Flat Top, 1.20mm x 0.60mm
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 130°
Mounting Surface Mount, Right Angle
Wavelength - Dominant 631nm
Wavelength - Peak 639nm
Package 2-SMD, 0604
Manufacturer Package Chip LED
Size 1.65mm L x 1.15mm W
Height (Maximum) 0.45mm
Win Source Part Number 1209457-LTST-S271KRKT
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Family Name LTST-S271KRKT
ECCN EAR99
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
EASV1803RA0; SML-P11UTT86;  SML-P11VTT86;  

Description

The Lite-On Inc. LTST-S271KRKT is a chip LED optoelectronic component that can deliver a millicandela rating of 54mcd. It has a viewing angle of 130° and a voltage-forward (Vf) of 2V (typical) with a test current of 20mA. This electronic component has a wavelength-dominant of 631nm and a wavelength-peak of 639nm. It is enclosed in a 2-SMD, 0604 package with a size of 1.65mm L x 1.15mm W and a height (maximum) of 0.45mm. The LTST-S271KRKT has a medium popularity in the market, with a fake threat in the open market of 48 percent. The supply and demand status of this chip LED optoelectronic component is balanced and is available in reel - TR packaging. It is perfect for use in various optoelectronic applications.