Search
Filters

1.5SMC540CA

Part No :
1.5SMC540CA
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 486VWM 740VC SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 486V
Minimum Breakdown Voltage 513V
Max Clamping Voltage 740V
Peak Pulse Current(Ippm) 2A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB (SMCJ)
Win Source Part Number 1000669-1.5SMC540CA
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
The 1.5SMC540CA ,from Littelfuse Inc., is a 1500W (1.5kW) Zener diodes, package in a DO-214AB (SMCJ) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the 1.5SMC540CA is 486V volts. The minimum breakdown voltage is given for 513V. It can support the clamping voltage and peak pulse current of up to 740V and 2A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 486V
Minimum Breakdown Voltage 513V
Max Clamping Voltage 740V
Peak Pulse Current(Ippm) 2A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB (SMCJ)
Win Source Part Number 1000669-1.5SMC540CA
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1.5SMC540CA
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
1.5SMC540CA Price

1.5SMC540CA Datasheet
1.5SMC540CA Application

1.5SMC540CA Replacement
1.5SMC540CA Pdf

1.5SMC540CA Pinout
1.5SMC540CA Image

1.5SMC540CA Picture
1.5SMC540CA In Stock

1.5SMC540CA Distributor
1.5SMC540CA TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC FLASH 32MBIT 70NS 48TSOP
87
MOSFET N-CH 200V 2.6A DPAK
185
TRANS PREBIAS DUAL PNP SMT5
2700
EXTENSION PAK PIC18F14K22-ICE
7168
OPTOISOLATOR 5.3KV TRANS 4DIP
79
IC INVERTER LV SINGLE SOT23-5
3000

Top Sellers