The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

1812L150/16DR

Part No 1812L150/16DR
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 16V 1.5A 1812
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
Pricing & Ordering $0.053 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
590+
$0.0850
$50.150
1,430+
$0.0700
$100.100
2,210+
$0.0680
$150.280
3,035+
$0.0660
$200.310
3,970+
$0.0630
$250.110
5,265+
$0.0570
$300.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 34,500 pieces
MOQ: 590 pcs
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
Manufacturer Littelfuse Inc.
Packaging Reel
Type Polymeric
Voltage - Max 16V
Current - Max 100A
Current - Hold (Ih) (Maximum) 1.5A
Current - Trip (It) 3A
Time to Trip 500ms
Resistance - Initial (Ri) (Min) 40 mOhms
Resistance - Post Trip (R1) (Maximum) 110 mOhms
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 1812 (4532 Metric), Concave
Dimension 0.179" L x 0.128" W (4.55mm x 3.24mm)
Thickness (Maximum) 0.049"
Approvals cURus, TUV
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Win Source Part Number 804381-1812L150/16DR

Description

The Littelfuse Inc. 804381-1812L150/16DR is a polymeric component that is packaged in a reel. It has an SMD mounting style and is approved by cURus and TUV. This component has a maximum voltage of 16V and a maximum current of 100A. The current trip (It) is 3A, and the time to trip is 500ms. The operating temperature range is -40°C ~ 85°C, and the dimension is 0.179" L x 0.128" W (4.55mm x 3.24mm). The initial resistance (Ri) is 40 mOhms, and the manufacturer package is 1812 (4532 Metric), Concave. The current hold (Ih) is 1.5A (Maximum), and the thickness (Maximum) is 0.049". The post-trip resistance (R1) is 110 mOhms. This component has a medium popularity and a 47% fake threat in the open market. The supply and demand status is balanced, and the manufacturer pack quantity is 1,500.