The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

1KSMB16CA

Part No 1KSMB16CA
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 13.6VWM 22.5VC SMD
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
Pricing & Ordering $0.194 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
180+
$0.2830
$50.940
435+
$0.2320
$100.920
670+
$0.2250
$150.750
920+
$0.2180
$200.560
1,185+
$0.2110
$250.035
1,590+
$0.1890
$300.510
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 215 pieces
MOQ: 180 pcs
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
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 13.6V
Minimum Breakdown Voltage 15.2V
Max Clamping Voltage 22.5V
Peak Pulse Current(Ippm) 44.4A
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Win Source Part Number 1001950-1KSMB16CA
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Sufficient

Description

The Littelfuse Inc. 1001950-1KSMB16CA zener diode is a surface mount type with bidirectional channels. It is a general-purpose type that comes in a DO-214AA (SMBJ) case or package. The operating temperature range is -55°C to 150°C (TJ). The stand-off voltage (Vwm) is 13.6V, and the minimum breakdown voltage is 15.2V. The maximum clamping voltage is 22.5V, and the peak pulse current (Ippm) is 44.4A. The power dissipation is 1000W (1kW). This product is part of the Circuit Protection category and is medium in popularity. It has a fake threat of 78% in the open market, and the supply and demand status is sufficient.