We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

1KSMB91A

Part No : 1KSMB91A
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 77.8VWM 125VC SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 33,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 77.8V
Minimum Breakdown Voltage 86.5V
Max Clamping Voltage 125V
Peak Pulse Current(Ippm) 8A
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Win Source Part Number 1001993-1KSMB91A
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Sufficient
The 1KSMB91A ,from Littelfuse Inc., is a 1000W (1kW) Zener diodes, package in a DO-214AA (SMBJ) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the 1KSMB91A is 77.8V volts. The minimum breakdown voltage is given for 86.5V. It can support the clamping voltage and peak pulse current of up to 125V and 8A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 77.8V
Minimum Breakdown Voltage 86.5V
Max Clamping Voltage 125V
Peak Pulse Current(Ippm) 8A
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Win Source Part Number 1001993-1KSMB91A
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1KSMB91A
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
1KSMB91A Price

1KSMB91A Datasheet
1KSMB91A Application

1KSMB91A Replacement
1KSMB91A Pdf

1KSMB91A Pinout
1KSMB91A Image

1KSMB91A Picture
1KSMB91A In Stock

1KSMB91A Distributor
1KSMB91A TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC LED DRIVER RGLTR DIM 1A 8SOIC
1698
CONN PLUG 2POS 94V-2 UNI-MATE
61
High CMR, High Speed TTL Compatible Optocouplers | OPTOISO 3.75KV OPEN COLL 8DIP GW
200
High Performance Key Switches
12000
IC REG LDO 5V/ADJ 0.1A 8VSSOP
3.3 V, ±15 kV ESD-Protected, Half- and Full-Duplex, RS-485/RS-422 Transceivers
9