Search
Filters

1KSMBJ30A

Part No :
1KSMBJ30A
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 25.6VWM 41.4VC SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,553 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 25.6V
Minimum Breakdown Voltage 28.5V
Max Clamping Voltage 41.4V
Peak Pulse Current(Ippm) 24A
Power Dissipation - Pd 1000W (1kW)
Applications Automotive, Telecom
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Win Source Part Number 1002024-1KSMBJ30A
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
The 1KSMBJ30A ,from Littelfuse Inc., is a 1000W (1kW) Zener diodes, package in a DO-214AA (SMBJ) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive, Telecom applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the 1KSMBJ30A is 25.6V volts. The minimum breakdown voltage is given for 28.5V. It can support the clamping voltage and peak pulse current of up to 41.4V and 24A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 25.6V
Minimum Breakdown Voltage 28.5V
Max Clamping Voltage 41.4V
Peak Pulse Current(Ippm) 24A
Power Dissipation - Pd 1000W (1kW)
Applications Automotive, Telecom
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Win Source Part Number 1002024-1KSMBJ30A
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1KSMBJ30A
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
1KSMBJ30A Price

1KSMBJ30A Datasheet
1KSMBJ30A Application

1KSMBJ30A Replacement
1KSMBJ30A Pdf

1KSMBJ30A Pinout
1KSMBJ30A Image

1KSMBJ30A Picture
1KSMBJ30A In Stock

1KSMBJ30A Distributor
1KSMBJ30A TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC MASTER I2C-1WIRE 1CH 9-WLP
225
IC MCU 32BIT 512KB FLASH 85TFLGA
16
CONN HEADER SMD R/A 3POS 1.25MM
114
IC FLASH 256MBIT 133MHZ 16SOIC
76
0.8A Fast-Response Ultra Low Dropout Linear Regulators | IC REG LIN 1.8V 800MA DDPAK
385
INTELLIGENT POWER LOW SIDE SWITCH
2

Top Sellers