The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

1SMC36AT3G

Part No 1SMC36AT3G
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 36VWM 58.1VC SMC
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
Pricing & Ordering $0.097 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
385+
$0.1310
$50.435
930+
$0.1080
$100.440
1,430+
$0.1050
$150.150
1,985+
$0.1010
$200.485
2,555+
$0.0980
$250.390
3,410+
$0.0880
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,500 pieces
MOQ: 385 pcs
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
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 58.1V
Peak Pulse Current(Ippm) 25.8A
Power Dissipation - Pd 1500W (1.5kW)
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1002786-1SMC36AT3G
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
Application Field Used in Industrial

Description

The Littelfuse Inc. 1002786-1SMC36AT3G is a Zener type circuit protection component that is designed for automotive applications. It is mounted using Surface Mount Device (SMD) technology and has a unidirectional channel. This component operates within a temperature range of -65°C to 150°C (TJ) and has a STAND-OFF Voltage (Vwm) of 36V. The minimum breakdown voltage is 40V while the maximum clamping voltage is 58.1V. The peak pulse current(Ippm) is 25.8A and it has a power dissipation of 1500W (1.5kW). This component is popular in the market and has a fake threat of 88 pct. in the open market. It is used in industrial applications.