Search
Filters

1SMC58AT3G

Part No : 1SMC58AT3G
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 58VWM 93.6VC SMC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 58V
Minimum Breakdown Voltage 64.4V
Max Clamping Voltage 93.6V
Peak Pulse Current(Ippm) 16A
Power Dissipation - Pd 1500W (1.5kW)
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1002806-1SMC58AT3G
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
The 1SMC58AT3G ,from Littelfuse Inc., is a 1500W (1.5kW) Zener diodes, package in a SMC and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the 1SMC58AT3G is 58V volts. The minimum breakdown voltage is given for 64.4V. It can support the clamping voltage and peak pulse current of up to 93.6V and 16A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 58V
Minimum Breakdown Voltage 64.4V
Max Clamping Voltage 93.6V
Peak Pulse Current(Ippm) 16A
Power Dissipation - Pd 1500W (1.5kW)
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1002806-1SMC58AT3G
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1SMC58AT3G
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
1SMC58AT3G Price

1SMC58AT3G Datasheet
1SMC58AT3G Application

1SMC58AT3G Replacement
1SMC58AT3G Pdf

1SMC58AT3G Pinout
1SMC58AT3G Image

1SMC58AT3G Picture
1SMC58AT3G In Stock

1SMC58AT3G Distributor
1SMC58AT3G TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC TIMING CTRL HUB P4 48-SSOP
52
Silicon N-Channel MOSFET High-Speed Power Switching
104
OSC CMEMS 25.0000MHZ LVCMOS
450
MOSFET N-CH 60V 195A TO220AB
7297
FERRITE BEAD 120 OHM 0805 1LN
800
IC FLASH 1MBIT 70NS 32PLCC / NOR Flash Parallel 5V 1M-bit 128K x 8 70ns 32-Pin PLCC
Bi-Directional Triode Thyristor
600
IC MCU 32BIT 512KB FLASH 100QFP
4

Top Sellers