Search
Filters

5KP43CA

Part No : 5KP43CA
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 43VWM 69.4VC P600
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 43V
Minimum Breakdown Voltage 47.8V
Max Clamping Voltage 69.4V
Peak Pulse Current(Ippm) 73.5A
Power Dissipation - Pd 5000W (5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package P600
Win Source Part Number 1006391-5KP43CA
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
The 5KP43CA ,from Littelfuse Inc., is a 5000W (5kW) Zener diodes, package in a P600 and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the 5KP43CA is 43V volts. The minimum breakdown voltage is given for 47.8V. It can support the clamping voltage and peak pulse current of up to 69.4V and 73.5A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 43V
Minimum Breakdown Voltage 47.8V
Max Clamping Voltage 69.4V
Peak Pulse Current(Ippm) 73.5A
Power Dissipation - Pd 5000W (5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package P600
Win Source Part Number 1006391-5KP43CA
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 5KP43CA
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
5KP43CA Price

5KP43CA Datasheet
5KP43CA Application

5KP43CA Replacement
5KP43CA Pdf

5KP43CA Pinout
5KP43CA Image

5KP43CA Picture
5KP43CA In Stock

5KP43CA Distributor
5KP43CA TVS - Diodes

Image
Mfr.Part No
Description
Stock
HIGH COMMON-MODE VOLTAGE DIFFERENCE AMPLIFIER
10
Differential Clock Buffer/Driver DDR400- and DDR333-Compliant
107
TLK105 TLK106 Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer
IC OP AMP GP RR 10MHZ SC70-5
950
SENSOR TEMPERATURE SMBUS SOT23-8
330
IC DVR/RCVR RS232 5V SGL 18DIP
311
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE
50
LED ORANGE DIFFUSED 0603 SMD
1600

Top Sellers