Search
Filters

AHRF200-2

Part No :
AHRF200-2
Manufacturer :
Catalog :
PTC Resettable Fuses
Description :
POLYSWITCH PTC RESET 2A HLD / PTC Resettable Fuse 2A(hold) 3.8A(trip) 16V 100A 1.4W 4.8s 0.039Ohm Radial 9.4 X 5.08mm T/R Automotive
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series PolySwitch, AHRF
Packaging Reel package
Type Polymeric
Voltage - Max 16V
Current - Max 100A
Current - Hold (Ih) (Maximum) 2A
Current - Trip (It) 3.8A
Time to Trip 4.8s
Resistance - Initial (Ri) (Minimum) 39 mOhm
Resistance - Post Trip (R1) (Maximum) 110 mOhm
Operating Temperature Range -40°C ~ 125°C
Ratings AEC-Q200
Mounting Style Through Hole
Package Radial, Disc
Dimension 0.370" Dia x 0.118" W (9.40mm x 3.00mm)
Height - Seated (Maximum) 0.567" (14.40mm)
Lead Spacing 0.199" (5.05mm)
Win Source Part Number 768367-AHRF200-2
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Introduction Date November 09, 2015
ECCN EAR99
Country of Origin China
Littelfuse Inc. AHRF200-2 is available at WIN SOURCE. Please review product page below for detailed information, including AHRF200-2 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AHRF200-2 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series PolySwitch, AHRF
Packaging Reel package
Type Polymeric
Voltage - Max 16V
Current - Max 100A
Current - Hold (Ih) (Maximum) 2A
Current - Trip (It) 3.8A
Time to Trip 4.8s
Resistance - Initial (Ri) (Minimum) 39 mOhm
Resistance - Post Trip (R1) (Maximum) 110 mOhm
Operating Temperature Range -40°C ~ 125°C
Ratings AEC-Q200
Mounting Style Through Hole
Package Radial, Disc
Dimension 0.370" Dia x 0.118" W (9.40mm x 3.00mm)
Height - Seated (Maximum) 0.567" (14.40mm)
Lead Spacing 0.199" (5.05mm)
Win Source Part Number 768367-AHRF200-2
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Introduction Date November 09, 2015
ECCN EAR99
Country of Origin China
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AHRF200-2
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
AHRF200-2 Price

AHRF200-2 Datasheet
AHRF200-2 Application

AHRF200-2 Replacement
AHRF200-2 Pdf

AHRF200-2 Pinout
AHRF200-2 Image

AHRF200-2 Picture
AHRF200-2 In Stock

AHRF200-2 Distributor
AHRF200-2 PTC Resettable Fuses

Image
Mfr.Part No
Description
Stock
IC REG BUCK 1.375V 0.3A SOT23 / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 1.375V 0.3A 6-Pin TSOT-23 T/R
IC SMART RESET 6-UDFN
300
FIXED IND 2.2NH 600MA 150 MOHM
3892
IC ADC 16BIT SER 4CH LP 20TSSOP
30
IC OPAMP GP 1.3MHZ RRO 14TSSOP
118
FIXED IND 1.5UH 3A 28.8 MOHM SMD
150

Top Sellers