The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

GTCA28-351M-P15

Part No GTCA28-351M-P15
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 350V 20% 15KA THROUGH HOLE / Gas Discharge Tubes 350VDC 15KADC 20AAC 1.5pF Axial Thru-Hole
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Series GT
Packaging Tray
Part Status Obsolete(EOL)
Voltage - DC Spark Over (Nom) 350V
Impulse Discharge Current (8/20μs) 15000A (15kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Style Through Hole
Package Axial Cylinder
Win Source Part Number 775460-GTCA28-351M-P15
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Introduction Date November 09, 2015
ECCN EAR99

Description

The Littelfuse Inc. GTCA28-351M-P15 is a two-pole axial cylinder package that has a voltage rating of 350V and a tolerance of ±20%. This component is part of the GT series and has an impulse discharge current of 15000A (15kA). It is obsolete (EOL) and is used for circuit protection. The introduction date of this component was November 09, 2015 and it has an ECCN of EAR99. The popularity of this component is medium and it has a fake threat in the open market of 70 pct. The supply and demand status of this component is limited.