Search
Filters

HE722A2400

Part No : HE722A2400
Manufacturer : Littelfuse Inc.
Catalog : Reed Relays
Description : RELAY REED DPST 500MA 24V / DUAL-IN-LINE Reed Relay
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 516 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 58 pct.
Popularity Medium
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 500
Temperature Range - Operating -40°C ~ 85°C
Release Time 1ms
Operate Time 1ms
Must Operate Voltage 16 VDC
Termination Style PC Pin
Coil Type Non Latching
Win Source Part Number 809883-HE722A2400
Switching Voltage 200VDC - Max
Contact Rating (Current) 500mA
Contact Form DPST-NO (2 Form A)
Coil Voltage 24VDC
Mounting Style Through Hole
Packaging Tube
Manufacturer Littelfuse Inc.
Coil Resistance 2.15 kOhms
Coil Current 11.1mA
Must Release Voltage 2 VDC
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 58 pct.
Popularity Medium
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 500
Temperature Range - Operating -40°C ~ 85°C
Release Time 1ms
Operate Time 1ms
Must Operate Voltage 16 VDC
Termination Style PC Pin
Coil Type Non Latching
Win Source Part Number 809883-HE722A2400
Switching Voltage 200VDC - Max
Contact Rating (Current) 500mA
Contact Form DPST-NO (2 Form A)
Coil Voltage 24VDC
Mounting Style Through Hole
Packaging Tube
Manufacturer Littelfuse Inc.
Coil Resistance 2.15 kOhms
Coil Current 11.1mA
Must Release Voltage 2 VDC
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HE722A2400
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
HE722A2400 Price

HE722A2400 Datasheet
HE722A2400 Application

HE722A2400 Replacement
HE722A2400 Pdf

HE722A2400 Pinout
HE722A2400 Image

HE722A2400 Picture
HE722A2400 In Stock

HE722A2400 Distributor
HE722A2400 Reed Relays

Image
Mfr.Part No
Description
Stock
FILTER LC 270PF 10MHZ ESD SMD
1148
FUSE BOARD MNT 500MA 32VDC 0402
3800
DIODE ZENER 7.5V 300MW SOT23-3
7290
IC DAC 16BIT STEREO W/USB 28SSOP
74
MOSFET N-CH 950V 8A TO-220FP
350
DGTL ISO 2.5KV GEN PURP 16SOIC
264

Top Sellers