The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

P3002AAL

Part No P3002AAL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description SIDAC 2CH 140/280V 150A TO220A
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
Pricing & Ordering $0.469 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
90+
$0.5660
$50.940
220+
$0.4640
$102.080
335+
$0.4500
$150.750
460+
$0.4350
$200.100
595+
$0.4210
$250.495
800+
$0.3770
$301.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,410 pieces
MOQ: 90 pcs
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
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Voltage - Breakover 180V, 360V
Voltage - Off State 140V, 280V
Voltage - On State 4V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 45A
Current - Hold (Ih) 150mA
Number of Elements 2
Capacitance 25pF, 40pF
Mounting Through Hole
Dimension TO-220-3 No Tab
Win Source Part Number 1085457-P3002AAL
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance

Description

The Littelfuse Inc. circuit protection device, with the Win Source Part Number 1085457-P3002AAL, is a 2-element device that has a voltage-off state of 140V and 280V, and a voltage-breakover of 180V and 360V. This product is part of the Circuit Protection category and has medium popularity. Its supply and demand status is balanced, and it has an 85% fake threat in the open market. This device has a capacitance of 25pF and 40pF, and a peak pulse current of 45A.