Search
Filters

P6KE22ARLG

Part No : P6KE22ARLG
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 18.8VWM 30.6VC AXIAL
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 18.8V
Minimum Breakdown Voltage 20.9V
Max Clamping Voltage 30.6V
Peak Pulse Current(Ippm) 20A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1085792-P6KE22ARLG
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
The P6KE22ARLG ,from Littelfuse Inc., is a 600W Zener diodes, package in a Axial and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the P6KE22ARLG is 18.8V volts. The minimum breakdown voltage is given for 20.9V. It can support the clamping voltage and peak pulse current of up to 30.6V and 20A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 18.8V
Minimum Breakdown Voltage 20.9V
Max Clamping Voltage 30.6V
Peak Pulse Current(Ippm) 20A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1085792-P6KE22ARLG
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P6KE22ARLG
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
P6KE22ARLG Price

P6KE22ARLG Datasheet
P6KE22ARLG Application

P6KE22ARLG Replacement
P6KE22ARLG Pdf

P6KE22ARLG Pinout
P6KE22ARLG Image

P6KE22ARLG Picture
P6KE22ARLG In Stock

P6KE22ARLG Distributor
P6KE22ARLG TVS - Diodes

Image
Mfr.Part No
Description
Stock
SENSOR TEMP ANLG VOLT TO (NDT)
223
8192-word x 8-bit High Speed CMOS Static RAM
80
OPTOISO 3.75KV TRANSISTOR 4SMD
25
4-Megabit 512K x 8 5-volt Only 256-Byte Sector CMOS Flash Memory
104
1.0A ULTRA-FAST RECTIFIER
50
IC TFT-LCD PWR SUPPLY 28TSSOP
453
IC REG LDO 3.3V 80MA 6SON
2261

Top Sellers