Search
Filters

P6KE7.5ARLG

Part No : P6KE7.5ARLG
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 6.4VWM 11.3VC AXIAL
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,570 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 6.4V
Minimum Breakdown Voltage 7.13V
Max Clamping Voltage 11.3V
Peak Pulse Current(Ippm) 53A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1085858-P6KE7.5ARLG
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
The P6KE7.5ARLG ,from Littelfuse Inc., is a 600W Zener diodes, package in a Axial and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the P6KE7.5ARLG is 6.4V volts. The minimum breakdown voltage is given for 7.13V. It can support the clamping voltage and peak pulse current of up to 11.3V and 53A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 6.4V
Minimum Breakdown Voltage 7.13V
Max Clamping Voltage 11.3V
Peak Pulse Current(Ippm) 53A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1085858-P6KE7.5ARLG
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P6KE7.5ARLG
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
P6KE7.5ARLG Price

P6KE7.5ARLG Datasheet
P6KE7.5ARLG Application

P6KE7.5ARLG Replacement
P6KE7.5ARLG Pdf

P6KE7.5ARLG Pinout
P6KE7.5ARLG Image

P6KE7.5ARLG Picture
P6KE7.5ARLG In Stock

P6KE7.5ARLG Distributor
P6KE7.5ARLG TVS - Diodes

Image
Mfr.Part No
Description
Stock
TRANS RF NPN 9GHZ 15V SOT343R
100
IC OCTAL TRANSP LATCH 3ST 20SSOP
848
FIXED IND 10UH 2.5A 58 MOHM SMD
1500
Accurate Digital Temperature Sensor
147
MULTICHIP MODULE FOR CAR-RADIO APPLICATIONS
10
DUAL 300mA LOW QUIESCENT CURRENT FAST TRANSIENT LOW DROPOUT LINEAR REGULATOR
1986

Top Sellers