Search
Filters

P6KE82A

Part No : P6KE82A
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 70.1VWM 113VC DO204AC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 70.1V
Minimum Breakdown Voltage 77.9V
Max Clamping Voltage 113V
Peak Pulse Current(Ippm) 5.4A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-204AC (DO-15)
Win Source Part Number 1085866-P6KE82A
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
The P6KE82A ,from Littelfuse Inc., is a 600W Zener diodes, package in a DO-204AC (DO-15) and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the P6KE82A is 70.1V volts. The minimum breakdown voltage is given for 77.9V. It can support the clamping voltage and peak pulse current of up to 113V and 5.4A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 70.1V
Minimum Breakdown Voltage 77.9V
Max Clamping Voltage 113V
Peak Pulse Current(Ippm) 5.4A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package DO-204AC (DO-15)
Win Source Part Number 1085866-P6KE82A
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for P6KE82A
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
P6KE82A Price

P6KE82A Datasheet
P6KE82A Application

P6KE82A Replacement
P6KE82A Pdf

P6KE82A Pinout
P6KE82A Image

P6KE82A Picture
P6KE82A In Stock

P6KE82A Distributor
P6KE82A TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC SWIT PWM GREEN CM HV TO220
200
VARISTOR 799V 6.5KA DISC 20MM
800
3 VOLT INTEL Advanced+BootBlock FlashMemory(C3)Stacked-ChipScalPackageFamilye
11
5 Volt, Byte Alterable E2PROM

Top Sellers