Search
Filters

PGB1010603MRHF

Part No : PGB1010603MRHF
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 24VWM 150VC 0603
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 24V
Max Clamping Voltage 150V (Typ)
Applications General Purpose
Temperature Range - Operating -65°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Win Source Part Number 1087738-PGB1010603MRHF
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Limited
The PGB1010603MRHF ,from Littelfuse Inc., is a Zener diodes, package in a 0603 (1608 Metric) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 125°C (TJ) temperature range. The rate stand-off voltage for the PGB1010603MRHF is 24V volts. It can support the clamping voltage of up to 150V (Typ).
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 24V
Max Clamping Voltage 150V (Typ)
Applications General Purpose
Temperature Range - Operating -65°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Win Source Part Number 1087738-PGB1010603MRHF
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PGB1010603MRHF
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
PGB1010603MRHF Price

PGB1010603MRHF Datasheet
PGB1010603MRHF Application

PGB1010603MRHF Replacement
PGB1010603MRHF Pdf

PGB1010603MRHF Pinout
PGB1010603MRHF Image

PGB1010603MRHF Picture
PGB1010603MRHF In Stock

PGB1010603MRHF Distributor
PGB1010603MRHF TVS - Diodes

Image
Mfr.Part No
Description
Stock
Low Cost Dual and Triple 130MHz Current Feedback Amplifiers with Shutdown
595
IC BATTERY BACKUP W/BOOST 16-QFN
3
IC REDRIVER PCIE 8CH 54TQFN
350
IC REG BUCK ADJ 3A SYNC
12090
IC 7-STAGE RIPPLE COUNT 14-SOIC
220
IC SERIALIZER FPD-LINK 32WQFN / FPD-Link III Serializer
379
IC VOLT MONITOR LP W/DET 8-SOIC
23
MOSFET N-CH 30V 38A 8SOIC ADV
350

Top Sellers