Search
Filters

Q6012LH1LEDTP

Manufacturer: Littelfuse Inc.
rohs
Availability: 652 In Stock
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Littelfuse Inc.
Packaging Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Maximum) 12A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 110A, 120A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 8mA
Configuration Single
Operating Temperature Range -40°C ~ 110°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Isolated Tab
Manufacturer Package TO-220 Isolated Tab
Win Source Part Number 792786-Q6012LH1LEDTP
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
Categories Discrete Semiconductor Products
Manufacturer Littelfuse Inc.
Packaging Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Maximum) 12A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 110A, 120A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 8mA
Configuration Single
Operating Temperature Range -40°C ~ 110°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Isolated Tab
Manufacturer Package TO-220 Isolated Tab
Win Source Part Number 792786-Q6012LH1LEDTP
Storage Condition Dry storage cabinet & Humidity protection package
Q6012LH1LEDTP Price

Q6012LH1LEDTP Datasheet
Q6012LH1LEDTP Application

Q6012LH1LEDTP Replacement
Q6012LH1LEDTP Pdf

Q6012LH1LEDTP Pinout
Q6012LH1LEDTP Image

Q6012LH1LEDTP Picture
Q6012LH1LEDTP In Stock

Q6012LH1LEDTP Distributor
Q6012LH1LEDTP Triacs

Image
Mfr.Part No
Description
Stock
IC VOLT DETECTOR 2.8V SOT23-5
3500
Low Power, 5V, μP Reset
18000
DIODE SBR 40V 1A SOD323
109452
200WATTS TRANSIENT VOLTAGE SUPPRESSOR 5.0 TO 170 VOLTS
6000
IC REG LDO 3V 0.5A SOT23-5
3458
SCHOTTKY RECTIFIER
200