Search
Filters

SESD0201X1BN-0010-098

Part No : SESD0201X1BN-0010-098
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 7VWM 10VC DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 7V (Max)
Minimum Breakdown Voltage 9.8V (Typ)
Max Clamping Voltage 10V (Typ)
Peak Pulse Current(Ippm) 2A (8/20μs)
Applications Automotive, HDMI
Capacitance @ Frequency 0.1pF @ 3GHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 0201
Win Source Part Number 1095184-SESD0201X1BN-0010-098
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Industrial, Multimedia
The SESD0201X1BN-0010-098 ,from Littelfuse Inc., is a Zener diodes, package in a 0201 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive, HDMI applicaition. It is rated over a -55°C to 125°C (TJ) temperature range. The rate stand-off voltage for the SESD0201X1BN-0010-098 is 7V (Max) volts. The minimum breakdown voltage is given for 9.8V (Typ). It can support the clamping voltage and peak pulse current of up to 10V (Typ) and 2A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 7V (Max)
Minimum Breakdown Voltage 9.8V (Typ)
Max Clamping Voltage 10V (Typ)
Peak Pulse Current(Ippm) 2A (8/20μs)
Applications Automotive, HDMI
Capacitance @ Frequency 0.1pF @ 3GHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 0201
Win Source Part Number 1095184-SESD0201X1BN-0010-098
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Industrial, Multimedia
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SESD0201X1BN-0010-098
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
SESD0201X1BN-0010-098 Price

SESD0201X1BN-0010-098 Datasheet
SESD0201X1BN-0010-098 Application

SESD0201X1BN-0010-098 Replacement
SESD0201X1BN-0010-098 Pdf

SESD0201X1BN-0010-098 Pinout
SESD0201X1BN-0010-098 Image

SESD0201X1BN-0010-098 Picture
SESD0201X1BN-0010-098 In Stock

SESD0201X1BN-0010-098 Distributor
SESD0201X1BN-0010-098 TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC CTRLR SMPS QUASI-RESON 7DIP
3
IC RCVR/DRVR QUAD ECL DF 20TSSOP
293
10BASE-FL Transceiver
8
IC MCU 32BIT 32KB FLASH 44LQFP / KE02 Sub-Family
36
4-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 16SOIC
2
IC UART SPI/MICRWIRE COMP 16QSOP
87
IC BUFF HEX OP/DRAIN 14VSSOP
1804

Top Sellers