Search
Filters

SESD0201X1BN-0015-096

Part No : SESD0201X1BN-0015-096
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 7VWM 14VC DFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
$0.983
$54.065
125+
$0.831
$103.875
190+
$0.806
$153.140
260+
$0.781
$203.060
335+
$0.756
$253.260
445+
$0.680
$302.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,000 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 7V (Max)
Minimum Breakdown Voltage 9.6V (Typ)
Max Clamping Voltage 14V (Typ)
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Applications Automotive, HDMI
Capacitance @ Frequency 0.15pF @ 3GHz
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 2-XDFN (0.30x0.60)
Win Source Part Number 1095185-SESD0201X1BN-0015-096
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance
The SESD0201X1BN-0015-096 is defined as TVS - Diodes ,included in Circuit Protection group. The designer and manufactured of SESD0201X1BN-0015-096 is Littelfuse Inc.. It is available in WIN SOURCE PHI warehouse. The storage code of SESD0201X1BN-0015-096 is 511916. More detailed data for SESD0201X1BN-0015-096, feel free to contact us.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 7V (Max)
Minimum Breakdown Voltage 9.6V (Typ)
Max Clamping Voltage 14V (Typ)
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Applications Automotive, HDMI
Capacitance @ Frequency 0.15pF @ 3GHz
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 2-XDFN (0.30x0.60)
Win Source Part Number 1095185-SESD0201X1BN-0015-096
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SESD0201X1BN-0015-096
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
SESD0201X1BN-0015-096 Price

SESD0201X1BN-0015-096 Datasheet
SESD0201X1BN-0015-096 Application

SESD0201X1BN-0015-096 Replacement
SESD0201X1BN-0015-096 Pdf

SESD0201X1BN-0015-096 Pinout
SESD0201X1BN-0015-096 Image

SESD0201X1BN-0015-096 Picture
SESD0201X1BN-0015-096 In Stock

SESD0201X1BN-0015-096 Distributor
SESD0201X1BN-0015-096 TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC BUFF/DVR TRI-ST DUAL 20DIP
19
8Mb: 512K x 18, 256K x 32/36 PIPELINED, SCD SYNCBURST SRAM
IC MCU 8BIT 32KB FLASH 32QFN
97
1W,FIXED INPUT, ISOLATED & UNREGULATED single OUTPUT, SMD DC-DC CONVERTER
87
PSoC® Mixed-Signal Array
20
IC DSP FIXED-POINT 532-FCBGA
30
SWITCHING P-CHANNEL POWER MOS FET INDUSTRIAL USE
8
High-Speed CMOS Logic Hex D-Type Flip-Flop with Reset
395

Top Sellers