WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

SP3031-01ETG

Part No :
SP3031-01ETG
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 5VWM 7.5VC SOD882
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
325+
$0.1550
$50.375
785+
$0.1280
$100.480
1,210+
$0.1240
$150.040
1,670+
$0.1200
$200.400
2,140+
$0.1170
$250.380
2,860+
$0.1050
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 39,000 pieces can ship immediately
MOQ: 355 pcs
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
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 7.5V (Typ)
Peak Pulse Current(Ippm) 5A (8/20μs)
Applications Ethernet, HDMI
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-882
Win Source Part Number 1101201-SP3031-01ETG
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Sufficient

The SP3031-01ETG ,from Littelfuse Inc., is a Zener diodes, package in a SOD-882 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Ethernet, HDMI applicaition. It is rated over a -40°C to 125°C (TJ) temperature range. The rate stand-off voltage for the SP3031-01ETG is 5V (Max) volts. The minimum breakdown voltage is given for 6V. It can support the clamping voltage and peak pulse current of up to 7.5V (Typ) and 5A (8/20μs) , respectively.

Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 7.5V (Typ)
Peak Pulse Current(Ippm) 5A (8/20μs)
Applications Ethernet, HDMI
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-882
Win Source Part Number 1101201-SP3031-01ETG
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SP3031-01ETG
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
SP3031-01ETG Price

SP3031-01ETG Datasheet
SP3031-01ETG Application

SP3031-01ETG Replacement
SP3031-01ETG Pdf

SP3031-01ETG Pinout
SP3031-01ETG Image

SP3031-01ETG Picture
SP3031-01ETG In Stock

SP3031-01ETG Distributor
SP3031-01ETG TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC FPGA 744 I/O 1152FBGA
30
CONN RCPT 10POS SMD GOLD
650
2.4G SINGLEBAND 802.11N BT4.1 FM
13
BRD MNT PRESSURE SENSORS / Pressure Sensor 0psi to 60psi Gage 4-Pin SMT
5
SCHOTTKY BARRIER TYPE (SWITCHING TYPE POWER SUPPLY CONVERTER & CHOPPER APPLICATIONS)
73
PNP SILICON TRANSISTOR
170

Top Sellers