Search
Filters

TP5KP28CA

Part No : TP5KP28CA
Manufacturer : Littelfuse Inc.
Catalog : TVS - Diodes
Description : TVS DIODE 28WVM 45.4VC AEC-Q
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 28V
Minimum Breakdown Voltage 31.1V
Max Clamping Voltage 45.4V
Peak Pulse Current(Ippm) 112.3A
Power Dissipation - Pd 5000W (5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package P600
Win Source Part Number 1006381-TP5KP28CA
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
The TP5KP28CA ,from Littelfuse Inc., is a 5000W (5kW) Zener diodes, package in a P600 and Through Hole package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the TP5KP28CA is 28V volts. The minimum breakdown voltage is given for 31.1V. It can support the clamping voltage and peak pulse current of up to 45.4V and 112.3A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 28V
Minimum Breakdown Voltage 31.1V
Max Clamping Voltage 45.4V
Peak Pulse Current(Ippm) 112.3A
Power Dissipation - Pd 5000W (5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package P600
Win Source Part Number 1006381-TP5KP28CA
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TP5KP28CA
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
TP5KP28CA Price

TP5KP28CA Datasheet
TP5KP28CA Application

TP5KP28CA Replacement
TP5KP28CA Pdf

TP5KP28CA Pinout
TP5KP28CA Image

TP5KP28CA Picture
TP5KP28CA In Stock

TP5KP28CA Distributor
TP5KP28CA TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC REG LIN 1.8V/2.8V 0.15A SOT23
1990
Schottky Barrier Diode
171
IC COMP DUAL LO PWR 8-SOIC
438
IC BUFFER SCHMITT TRIG LP SC70-5
1273
Low-Power Dual PLLatinum Frequency Synthesizers | IC PLL FREQ SYNTHESIZER 24WQFN

Top Sellers