Search
Filters

TPSMA6L20A

Part No :
TPSMA6L20A
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 20VWM 32.4VC SMA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V
Minimum Breakdown Voltage 22.2V
Max Clamping Voltage 32.4V
Peak Pulse Current(Ippm) 18.6A
Power Dissipation - Pd 600W
Applications Automotive
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-221AC
Win Source Part Number 1097363-TPSMA6L20A
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
The TPSMA6L20A ,from Littelfuse Inc., is a 600W Zener diodes, package in a DO-221AC and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -50°C to 150°C (TJ) temperature range. The rate stand-off voltage for the TPSMA6L20A is 20V volts. The minimum breakdown voltage is given for 22.2V. It can support the clamping voltage and peak pulse current of up to 32.4V and 18.6A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V
Minimum Breakdown Voltage 22.2V
Max Clamping Voltage 32.4V
Peak Pulse Current(Ippm) 18.6A
Power Dissipation - Pd 600W
Applications Automotive
Temperature Range - Operating -50°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-221AC
Win Source Part Number 1097363-TPSMA6L20A
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPSMA6L20A
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
TPSMA6L20A Price

TPSMA6L20A Datasheet
TPSMA6L20A Application

TPSMA6L20A Replacement
TPSMA6L20A Pdf

TPSMA6L20A Pinout
TPSMA6L20A Image

TPSMA6L20A Picture
TPSMA6L20A In Stock

TPSMA6L20A Distributor
TPSMA6L20A TVS - Diodes

Image
Mfr.Part No
Description
Stock
FIXED IND 470NH 1.2A 140 MOHM / Inductors for Power Circuits Wound Ferrite
200
IC MPU RESET CIRC 4.63V SOT23
2222
BOARD EVAL FOR SSM2306 / SSM2306 Audio Amplifier Evaluation Board
284

Top Sellers