Search
Filters

V1000LA160BP

Part No : V1000LA160BP
Manufacturer : Littelfuse Inc.
Catalog : TVS - Varistors,MOVs
Description : VARISTOR 1.5125KV 6.5KA DISC / Varistor Products - Line Voltage Operation, Radial Lead
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 394 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Littelfuse Inc.
Packaging Bulk
Maximum AC Volts 1kV
Maximum DC Volts 1.2kV
Varistor Voltage (Min) 1.425kV
Varistor Voltage (Typ) 1.5125kV
Varistor Voltage (Maximum) 1.6kV
Energy 360J
Number of Circuits 1
Capacitance at Frequency 250pF at 1MHz
Temperature Range - Operating -55°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package Disc 20mm
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Win Source Part Number 810444-V1000LA160BP
Products specifications
ECAD Module
Manufacturer Littelfuse Inc.
Packaging Bulk
Maximum AC Volts 1kV
Maximum DC Volts 1.2kV
Varistor Voltage (Min) 1.425kV
Varistor Voltage (Typ) 1.5125kV
Varistor Voltage (Maximum) 1.6kV
Energy 360J
Number of Circuits 1
Capacitance at Frequency 250pF at 1MHz
Temperature Range - Operating -55°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package Disc 20mm
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Win Source Part Number 810444-V1000LA160BP
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for V1000LA160BP
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
V1000LA160BP Price

V1000LA160BP Datasheet
V1000LA160BP Application

V1000LA160BP Replacement
V1000LA160BP Pdf

V1000LA160BP Pinout
V1000LA160BP Image

V1000LA160BP Picture
V1000LA160BP In Stock

V1000LA160BP Distributor
V1000LA160BP TVS - Varistors,MOVs

Image
Mfr.Part No
Description
Stock
IC RTC PHANTOM PAR 28-DIP
1
LED 7-SEG 7.6MM CC HE RED RHD
9
Natural Interleaving™ DUAL-PHASE TRANSITION-MODE PFC CONTROLLER
1
IC MCU 16BIT 512KB FLASH 100LQFP
45
P Channel Power MOS FET High Speed Switching
599
2-A to 6-A Integrated Power Solution
2
1.2 A/1.25 MHZ, HIGH EFFICIENCY STEP DOWN CONVERTER
45

Top Sellers