Search
Filters

V200CH8

Part No : V200CH8
Manufacturer : Littelfuse Inc.
Catalog : TVS - Varistors,MOVs
Description : VARISTOR 200V 250A 2SMD NO LEAD / Surface Mount Varistors
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,934 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 75 pct.
Popularity Medium
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 4,000
Manufacturer Package 2-SMD, No Lead
Mounting Style Surface Mount, MLCV
Temperature Range - Operating -55°C ~ 125°C
Number of Circuits 1
Current - Surge 250A
Energy 4.0J
Varistor Voltage (Typ) 200V
Varistor Voltage (Min) 184V
Capacitance at Frequency 110pF at 1MHz
Win Source Part Number 805583-V200CH8
Packaging Reel
Manufacturer Littelfuse Inc.
Varistor Voltage (Maximum) 228V
Maximum DC Volts 175V
Maximum AC Volts 130V
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 75 pct.
Popularity Medium
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 4,000
Manufacturer Package 2-SMD, No Lead
Mounting Style Surface Mount, MLCV
Temperature Range - Operating -55°C ~ 125°C
Number of Circuits 1
Current - Surge 250A
Energy 4.0J
Varistor Voltage (Typ) 200V
Varistor Voltage (Min) 184V
Capacitance at Frequency 110pF at 1MHz
Win Source Part Number 805583-V200CH8
Packaging Reel
Manufacturer Littelfuse Inc.
Varistor Voltage (Maximum) 228V
Maximum DC Volts 175V
Maximum AC Volts 130V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for V200CH8
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
V200CH8 Price

V200CH8 Datasheet
V200CH8 Application

V200CH8 Replacement
V200CH8 Pdf

V200CH8 Pinout
V200CH8 Image

V200CH8 Picture
V200CH8 In Stock

V200CH8 Distributor
V200CH8 TVS - Varistors,MOVs

Image
Mfr.Part No
Description
Stock
IC 8-BIT SERIAL OUT A/D 8-SOIC
1167
NPN 5 GHz wideband transistor
405
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SO
5032
IC TRANSCEIVER FULL 4/5 28SSOP
123
CMOS DUAL ASYNCHRONOUS FIFO DUAL 256 x 9, DUAL 512 x 9,DUAL 1,024 x 9, DUAL 2,048 x 9,DUAL 4,096 x 9, DUAL 8,192 x 9
250
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
95
AUTOMOTIVE MOSFET | MOSFET N-CH 55V 75A D2PAK
1
CAP CER 0.47UF 10V X5R 0603
49200

Top Sellers