Search
Filters

V510LC80BPX10

Part No : V510LC80BPX10
Manufacturer : Littelfuse Inc.
Catalog : TVS - Varistors,MOVs
Description : VARISTOR 799V 6.5KA DISC 20MM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Varistor Voltage (Min) 738V
Varistor Voltage (Typ) 799V
Varistor Voltage (Max) 860V
Current - Surge 6.5kA
Energy 190J
Number of Circuits 1
Maximum AC Volts 510VAC
Maximum DC Volts 675VDC
Capacitance @ Frequency 500pF @ 1MHz
Temperature Range - Operating -55°C to 85°C (TA)
Mounting Through Hole
Dimension Disc 20mm
Win Source Part Number 1116882-V510LC80BPX10
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
The V510LC80BPX10 is defined as TVS - Varistors,MOVs ,included in Circuit Protection group. The designer and manufactured of V510LC80BPX10 is Littelfuse Inc.. It is available in WIN SOURCE PHI warehouse. The storage code of V510LC80BPX10 is 534088. More detailed data for V510LC80BPX10, feel free to contact us.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Varistor Voltage (Min) 738V
Varistor Voltage (Typ) 799V
Varistor Voltage (Max) 860V
Current - Surge 6.5kA
Energy 190J
Number of Circuits 1
Maximum AC Volts 510VAC
Maximum DC Volts 675VDC
Capacitance @ Frequency 500pF @ 1MHz
Temperature Range - Operating -55°C to 85°C (TA)
Mounting Through Hole
Dimension Disc 20mm
Win Source Part Number 1116882-V510LC80BPX10
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for V510LC80BPX10
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
V510LC80BPX10 Price

V510LC80BPX10 Datasheet
V510LC80BPX10 Application

V510LC80BPX10 Replacement
V510LC80BPX10 Pdf

V510LC80BPX10 Pinout
V510LC80BPX10 Image

V510LC80BPX10 Picture
V510LC80BPX10 In Stock

V510LC80BPX10 Distributor
V510LC80BPX10 TVS - Varistors,MOVs

Image
Mfr.Part No
Description
Stock
3 Half-Bridge Gate-Drive IC
1
1 GHz, 22 dB gain GaAs high output power doubler
88
IC OPAMP GP 2 CIRCUIT 12SON / Dual Op-amp with High Current Output
287
MOSFET N-CH 150V 128A D2PAK
5
500mW 5% mini-M.E.L.F ZENER DIODE
1528
CAP CER 4.7UF 50V X7R 1210
6000

Top Sellers