Search
Filters

74ABT244D,623

Part No : 74ABT244D,623
Manufacturer : NXP
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUFF/DVR TRI-ST DUAL 20SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 29,691 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 100899-74ABT244D,623
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Sufficient
The 74ABT244D,623, offered by NXP, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 4.5 V to 5.5 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 20-SO Reel - TR.It is composed of 2 elements,mounting by SMD (SMT) technology.
Products specifications
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 100899-74ABT244D,623
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74ABT244D,623
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
74ABT244D,623 Price

74ABT244D,623 Datasheet
74ABT244D,623 Application

74ABT244D,623 Replacement
74ABT244D,623 Pdf

74ABT244D,623 Pinout
74ABT244D,623 Image

74ABT244D,623 Picture
74ABT244D,623 In Stock

74ABT244D,623 Distributor
74ABT244D,623 Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
899
EXCALIBUR LOW-NOISE HIGH-SPEED JFET-INPUT OPERATIONAL AMPLIFIERS
422
Integrated Circuit Voltage-to-Frequency Converter
127
5 kV rms Signal Isolated High Speed CAN Transceiver with Bus Protection
39
QUAD 14BIT 125MSPS JESD 48QFN
450
CAP TANT 2.2UF 10V 20% 1206
144
Voltage regulator diodes
250