Search
Filters

74ACT244SC

Part No : 74ACT244SC
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUFF/DVR TRI-ST DUAL 20SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 492 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Fairchild Semiconductor
Standard Package 1080
Category Integrated Circuits(ICs)
Family Logic - Buffers Drivers Receivers Transceivers
Series 74ACT
Packaging Tube
Logic Type Buffer/Line Driver Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Current - Output High Low 24mA 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 20-SOIC (0.295" 7.50mm Width)
Manufacturer Device Package 20-SOIC
Catalog 74ACT
Win Source Part Number 076090-74ACT244SC
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Clock & Timing, Signal Processing
The 74ACT244SC has been designed specifically as a Logic - Buffers,Drivers,Receivers,Transceivers ,listed in Integrated Circuits(ICs) category. It is produced by Fairchild/ON Semiconductor ,packaging utilizes environmentally ‘Green’ mold compound. The 74ACT244SC is available in our Philippines warehouse, its stock code is 25294 . Check 74ACT244SC real time inventory , price and technical information.
Products specifications
ECAD Module
Manufacturer Fairchild Semiconductor
Standard Package 1080
Category Integrated Circuits(ICs)
Family Logic - Buffers Drivers Receivers Transceivers
Series 74ACT
Packaging Tube
Logic Type Buffer/Line Driver Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Current - Output High Low 24mA 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 20-SOIC (0.295" 7.50mm Width)
Manufacturer Device Package 20-SOIC
Catalog 74ACT
Win Source Part Number 076090-74ACT244SC
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Clock & Timing, Signal Processing
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74ACT244SC
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
74ACT244SC Price

74ACT244SC Datasheet
74ACT244SC Application

74ACT244SC Replacement
74ACT244SC Pdf

74ACT244SC Pinout
74ACT244SC Image

74ACT244SC Picture
74ACT244SC In Stock

74ACT244SC Distributor
74ACT244SC Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 5MHZ 8SO
3
TRANS NPN DARL 80V 4A TO-220F
497
MAGNETIC SWITCH OMNIPOLAR 6DFN
10713
EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS
250

Top Sellers