Search
Filters

74ACT541MTCX

IC BUFF/DVR TRI-ST 8BIT 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews

The 74ACT541MTCX, offered by Fairchild/ON Semiconductor, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 4.5 V to 5.5 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 20-TSSOP Reel - TR.It is composed of 1 elements,mounting by SMD (SMT) technology.

Quantity
Price
Ext. Price
138+
$0.364
$50.232
324+
$0.309
$100.116
1,225+
$0.245
$300.125
Availability: 1 In Stock
This product has a minimum quantity of 138
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 006515-74ACT541MTCX
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 006515-74ACT541MTCX
74ACT541MTCX Price

74ACT541MTCX Datasheet
74ACT541MTCX Application

74ACT541MTCX Replacement
74ACT541MTCX Pdf

74ACT541MTCX Pinout
74ACT541MTCX Image

74ACT541MTCX Picture
74ACT541MTCX In Stock

74ACT541MTCX Distributor
74ACT541MTCX Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Buck Switching Regulator IC Positive Adjustable (Programmable) 1.1V (2.525V, 3.33V) 1 Output 2A 16-SSOP (0.209", 5.30mm Width)
200
MOSFET N-CH 55V 150A D2PAK
132001
MEDIUM CURRENT PLASTIC RECTIFIER(VOLTAGE - 200 to 1300 Volts CURRENT - 3.0 Amperes)
4000
RF TELEMETRY RECEIVERS VHF/UHF RZ ASK REMOTE CONTROL RECEIVER
159
3.3V CMOS STATIC RAM 4 MEG (256K x 16-BIT)
782
Dual Regulators - Synchronous Buck PWM DC-DC and Linear Controller
80
1K-bit/2K-bit/4K-bit/8K-bit/16K-bit 2-WIRE SERIAL CMOS EEPROM
4126