Search
Filters

74AHC1G125GV,125

Part No :
74AHC1G125GV,125
Manufacturer :
NXP
Catalog :
Logic - Buffers,Drivers,Receivers,Transceivers
Description :
IC BUS BUFF DVR TRI-ST 5TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13,364 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 104099-74AHC1G125GV,125
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The 74AHC1G125GV,125, offered by NXP, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 2 V to 5.5 V voltage supply and a -40°C to 125°C (TA) temperature,enclosed in a 5-TSOP Reel - TR.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 104099-74AHC1G125GV,125
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74AHC1G125GV,125
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
74AHC1G125GV,125 Price

74AHC1G125GV,125 Datasheet
74AHC1G125GV,125 Application

74AHC1G125GV,125 Replacement
74AHC1G125GV,125 Pdf

74AHC1G125GV,125 Pinout
74AHC1G125GV,125 Image

74AHC1G125GV,125 Picture
74AHC1G125GV,125 In Stock

74AHC1G125GV,125 Distributor
74AHC1G125GV,125 Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Zener Diodes
1660
DIODE ZENER ARRAY 11V SOT363
4422
Bipolar NPN Device in a Hermetically sealed TO3 Metal Package | PNP POWER TRANSISTOR SILICON AMP
21
TVS DIODE 28.2VWM 45.7VC SMB / TVS Diode Single Bi-Dir 28.2V 600W 2-Pin SMB T/R
5
64, 256, 512, 1K, 2K, 4K x 18 Synchronous FIFOs
24
Driver 3A 2-OUT High and Low Side Non-Inv Automotive 8-Pin MSOP EP T/R / IC MOSFET DRIVER N-CH 8-MSOP
184
MOSFET 2P-CH 30V 5A 8SOIC
100

Top Sellers