Search
Filters

74LCX245MTCX

Part No : 74LCX245MTCX
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC TXRX BIDIRECT 5V I/O 20-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
165+
$0.306
$50.490
390+
$0.259
$101.010
600+
$0.251
$150.600
825+
$0.243
$200.475
1,065+
$0.235
$250.275
1,415+
$0.212
$299.980
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 39,540 pieces can ship immediately
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 007034-74LCX245MTCX
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
The 74LCX245MTCX, offered by Fairchild/ON Semiconductor, is a Transceiver, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 2 V to 3.6 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 20-TSSOP Reel - TR.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 007034-74LCX245MTCX
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LCX245MTCX
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
74LCX245MTCX Price

74LCX245MTCX Datasheet
74LCX245MTCX Application

74LCX245MTCX Replacement
74LCX245MTCX Pdf

74LCX245MTCX Pinout
74LCX245MTCX Image

74LCX245MTCX Picture
74LCX245MTCX In Stock

74LCX245MTCX Distributor
74LCX245MTCX Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
1758
IC AUDIO DIFF LINE DRVR 16-SOIC
74
DIODE ARRAY SCHOTTKY 25V 1A SC73
5500
IC PCI-PCI BRIDGE 2PORT 128-QFP
1A Low Dropout Voltage Regulator Fixed Output, Fast Response
248
Low Leakage Surface Mount Schottky Power Rectifier
980
PRESSURE SENSOR ABSOLUTE 25BAR / Pressure Sensor 0bar to 25bar Absolute 5-Pin TO-39
28
5 Watts | DC DC CONVERTER 5V 5W

Top Sellers