The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

74LCXR2245MTC

Part No 74LCXR2245MTC
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR BIDIRECT LV 20TSSOP
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
Pricing & Ordering $0.133 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
215+
$0.2330
$50.095
525+
$0.1920
$100.800
810+
$0.1860
$150.660
1,115+
$0.1800
$200.700
1,440+
$0.1740
$250.560
1,925+
$0.1560
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,690 pieces
MOQ: 215 pcs
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
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 002372-74LCXR2245MTC
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 1,825

Description

The Fairchild/ON Semiconductor 74LCXR2245MTC is a transceiver, non-inverting logic type integrated circuit with a push-pull output type. It has a current output high and low of 12mA, 12mA and has one element with eight bits per element. This IC is packaged in a 20-TSSOP case and has a supply voltage operating range of 2V to 3.6V. It is suitable for use in various applications and has a medium popularity in the market. The fake threat in the open market is 45 pct. and the supply and demand status is balanced. The quantity per package is 1,825.