74LVC2G07FZ4-7

Part No :
74LVC2G07FZ4-7
Manufacturer :
Catalog :
Logic - Buffers,Drivers,Receivers,Transceivers
Description :
IC BUFF/DVR O/D DFN1410-6
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
Unit Price
Ext. Price
5+
$10.8560
$54.280
12+
$9.0380
$108.456
18+
$8.7790
$158.022
24+
$8.5190
$204.456
31+
$8.2590
$256.029
41+
$7.4800
$306.680
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 126,500 pieces
MOQ: 5 pcs
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
Manufacturer Semtech Corporation
Standard Package 1
Category Integrated Circuits(ICs)
Family Logic - Buffers Drivers Receivers Transceivers
Series 74LVC
Packaging Reel
Logic Type Buffer/Line Driver Non-Inverting with Open Drain
Number of Elements 2
Number of Bits per Element 1
Current - Output High Low - 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 6-XFDFN
Manufacturer Device Package 6-DFN1410 (1.4x1.0)
Catalog 74LVC
Win Source Part Number 076387-74LVC2G07FZ4-7
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
The 74LVC2G07FZ4-7 has been designed specifically as a Logic - Buffers,Drivers,Receivers,Transceivers ,listed in Integrated Circuits(ICs) category. It is produced by Semtech Corporation ,packaging utilizes environmentally ‘Green’ mold compound. The 74LVC2G07FZ4-7 is available in our Philippines warehouse, its stock code is 28218 . Check 74LVC2G07FZ4-7 real time inventory , price and technical information.
Products specifications
ECAD Module
Manufacturer Semtech Corporation
Standard Package 1
Category Integrated Circuits(ICs)
Family Logic - Buffers Drivers Receivers Transceivers
Series 74LVC
Packaging Reel
Logic Type Buffer/Line Driver Non-Inverting with Open Drain
Number of Elements 2
Number of Bits per Element 1
Current - Output High Low - 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 6-XFDFN
Manufacturer Device Package 6-DFN1410 (1.4x1.0)
Catalog 74LVC
Win Source Part Number 076387-74LVC2G07FZ4-7
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LVC2G07FZ4-7
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
74LVC2G07FZ4-7 Price

74LVC2G07FZ4-7 Datasheet
74LVC2G07FZ4-7 Application

74LVC2G07FZ4-7 Replacement
74LVC2G07FZ4-7 Pdf

74LVC2G07FZ4-7 Pinout
74LVC2G07FZ4-7 Image

74LVC2G07FZ4-7 Picture
74LVC2G07FZ4-7 In Stock

74LVC2G07FZ4-7 Distributor
74LVC2G07FZ4-7 Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 7KB FLASH 28SOIC
200
PTC RESET 16V SMD 1812 1.25A
2114
High Precision Low Noise Low Dropout Voltage Reference
500
3.0A LOW VOLTAGE LDO REGULATOR W/DUAL INPUT VOLTAGES | IC REG LINEAR 1.2V 3A SPAK-5
174
USB 2.0 to 10/100M Fast Ethernet Controller
200

Top Sellers