The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

74LVT162373DGG-T

Part No 74LVT162373DGG-T
Manufacturer NXP
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 165549-74LVT162373DGG-T
Popularity Low
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance

Description

Product Overview: NXP 74LVT162373DGG-T

The NXP 74LVT162373DGG-T is a high-performance, low-voltage, 16-bit transparent D-type latch with 3-state outputs. This integrated circuit is designed to provide a high-speed interface between systems operating at different voltage levels. It is part of NXP's LVT (Low Voltage Technology) series, which is known for its low power consumption and high noise immunity.

Key Features

  • Logic Type: Transparent D-type Latch
  • Bit Quantity: 16 bits
  • Output Type: 3-State
  • Voltage - Supply: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package / Case: 48-TSSOP
  • Mounting Type: Surface Mount
  • Logic Level - Low: 0.8V
  • Logic Level - High: 2V
  • Propagation Delay (Max): 5.2ns

Performance and Quality

The 74LVT162373DGG-T is designed to support high-speed data transfer with minimal power consumption. Its low on-state resistance ensures efficient data flow, while the 3-state outputs enable direct connection to a bus-structured system. The device operates over a broad voltage range and provides guaranteed performance over the full temperature range of -40°C to +85°C, making it suitable for industrial applications.

Applications

This versatile latch is ideal for a variety of applications where a high-speed and reliable data storage or buffering is required. It is commonly used in:

  • Data storage and retrieval systems
  • Communication interfaces
  • Computers and computer peripherals
  • Servers and data centers
  • Industrial control systems

Environmental and Regulatory Compliance

The NXP 74LVT162373DGG-T is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from environmentally harmful materials. It also meets or exceeds industry standards for performance, reliability, and quality.