Search
Filters

74LVT16543ADGG,118

Part No :
74LVT16543ADGG,118
Manufacturer :
NXP
Catalog :
Logic - Buffers,Drivers,Receivers,Transceivers
Description :
IC REGISTERED TXRX 16BIT 56TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,077 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 118567-74LVT16543ADGG,118
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The 74LVT16543ADGG,118, offered by NXP, is a Transceiver, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 2.7 V to 3.6 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 56-TSSOP Reel - TR.It is composed of 2 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 118567-74LVT16543ADGG,118
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LVT16543ADGG,118
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
74LVT16543ADGG,118 Price

74LVT16543ADGG,118 Datasheet
74LVT16543ADGG,118 Application

74LVT16543ADGG,118 Replacement
74LVT16543ADGG,118 Pdf

74LVT16543ADGG,118 Pinout
74LVT16543ADGG,118 Image

74LVT16543ADGG,118 Picture
74LVT16543ADGG,118 In Stock

74LVT16543ADGG,118 Distributor
74LVT16543ADGG,118 Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
TRANS PNP 40V 0.2A SOT23
910
Schottky barrier double diodes
1029
1A LOW DROPOUT VOLTAGE REGULATOR
20
MOSFET N-CH 100V 47A TO220-3
500
0.9-ohm LOW-VOLTAGE SINGLE-SUPPLY QUAD SPST ANALOG SWITCH
400
Video/Imaging Fixed-Point Digital Signal Processor
9
TRANS 2NPN PREBIAS 0.15W SMINI5
250

Top Sellers