Search
Filters

74V1T125STR

Part No :
74V1T125STR
Manufacturer :
Catalog :
Logic - Buffers,Drivers,Receivers,Transceivers
Description :
IC BUS BUFF TRI-ST N-INV SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 33,100 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 100719-74V1T125STR
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Wireless, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Test & Measurement
Alternative Parts
(Cross-Reference)
M74VHC1GT125DT1G;  NLVVHC1GT125DT1G; 74V1T125S; 
The 74V1T125STR, offered by STMicroelectronics, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 4.5 V to 5.5 V voltage supply and a -55°C to 125°C (TA) temperature,enclosed in a SOT-23-5 Reel - TR.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 100719-74V1T125STR
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Wireless, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Test & Measurement
Alternative Parts
(Cross-Reference)
M74VHC1GT125DT1G;  NLVVHC1GT125DT1G; 74V1T125S; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74V1T125STR
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
74V1T125STR Price

74V1T125STR Datasheet
74V1T125STR Application

74V1T125STR Replacement
74V1T125STR Pdf

74V1T125STR Pinout
74V1T125STR Image

74V1T125STR Picture
74V1T125STR In Stock

74V1T125STR Distributor
74V1T125STR Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Processor Supervisor 3.08V 1 Active Low/Open Drain 6-Pin SOT-23 T/R
340
TRIMMER 1K OHM 0.125W SMD
1283
IC FPGA 396 I/O 676FCBGA
30
IC OPAMP CFA 65MHZ 20TSSOP
385
USB Type-C Port Protector: Short-to-VBUS Overvoltage and IEC ESD Protection | SURGE SUPP 8VC 2-CIRCUIT 20WQFN
225
IC DC/DC UMODULE 500MA 35-LGA
90

Top Sellers