Search
Filters

74VHCT541BQ,115

Part No :
74VHCT541BQ,115
Manufacturer :
NXP
Catalog :
Logic - Buffers,Drivers,Receivers,Transceivers
Description :
IC BUFFER/LINE DVR OCT 20DHVQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 294 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 44 pct.
Popularity Medium
Case / Package 20-DHVQFN (4.5x 2.5)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 8mA, 8mA
Output Type Push-Pull
Number of Bits per Element 8
Number of Elements 1
Logic Type Buffer, Non-Inverting
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Integrated Circuits
Win Source Part Number 136521-74VHCT541BQ,115
The 74VHCT541BQ,115, offered by NXP, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 4.5 V to 5.5 V voltage supply and a -40°C to 125°C (TA) temperature,enclosed in a 20-DHVQFN (4.5x 2.5) Reel - TR.It is composed of 1 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 44 pct.
Popularity Medium
Case / Package 20-DHVQFN (4.5x 2.5)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 8mA, 8mA
Output Type Push-Pull
Number of Bits per Element 8
Number of Elements 1
Logic Type Buffer, Non-Inverting
Status Active
Packaging Reel - TR
Manufacturer Nexperia USA Inc.
Categories Integrated Circuits
Win Source Part Number 136521-74VHCT541BQ,115
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74VHCT541BQ,115
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
74VHCT541BQ,115 Price

74VHCT541BQ,115 Datasheet
74VHCT541BQ,115 Application

74VHCT541BQ,115 Replacement
74VHCT541BQ,115 Pdf

74VHCT541BQ,115 Pinout
74VHCT541BQ,115 Image

74VHCT541BQ,115 Picture
74VHCT541BQ,115 In Stock

74VHCT541BQ,115 Distributor
74VHCT541BQ,115 Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC AMP CELLULAR 0HZ-5GHZ SOT89-3 / DC-5000 MHz, Cascadable SiGe HBT MMIC Amplifier
27
MOSFET N-CH 100V 160A TO263-7
4176
Byte/Word mode switchable - 2,097,152 x8 / 1,048,576 x16
288
IC TX LASER DVR MULTI RATE 28QFN
227

Top Sellers