Search
Filters

MC74LVX240DWR2G

Part No :
MC74LVX240DWR2G
Manufacturer :
Catalog :
Logic - Buffers,Drivers,Receivers,Transceivers
Description :
IC INVERTER DUAL 4-INPUT 20SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 81 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 141528-MC74LVX240DWR2G
The MC74LVX240DWR2G, offered by ON Semiconductor, is a Buffer, Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 2 V to 3.6 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 20-SOIC Reel - TR.It is composed of 2 elements,mounting by SMD (SMT) technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 141528-MC74LVX240DWR2G
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC74LVX240DWR2G
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
MC74LVX240DWR2G Price

MC74LVX240DWR2G Datasheet
MC74LVX240DWR2G Application

MC74LVX240DWR2G Replacement
MC74LVX240DWR2G Pdf

MC74LVX240DWR2G Pinout
MC74LVX240DWR2G Image

MC74LVX240DWR2G Picture
MC74LVX240DWR2G In Stock

MC74LVX240DWR2G Distributor
MC74LVX240DWR2G Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
COST SAVING SUBMINIATURE PC BOARD RELAYS
IC CTRLR PWM CM OTP HV 8DIP / High Power AC to DC Converters
192
3A 550 kHz Synchronous SIMPLE SWITCHER Buck Regulator | IC REG BUCK 1.8V 3A 14HTSSOP
50
Surface Mount Schottky Barrier Rectifier
33000
IC OPAMP SAMPL/HOLD 4CIRC 16SOIC
640
IC DAC 6BIT LP 3WIRE SER SOT23-6
4750
IC REG BUCK ADJ 0.35A 16MSOP / Conv DC-DC 4V to 62V Step Down Single-Out 1.21V to 25V 0.35A Automotive 16-Pin MSOP EP T/R
1
MOSFET N-CH 75V 28A PPAK SO-8
4945
HF (High Function) Type [1-Channel (Form A) Type]
200

Top Sellers